EN
  • EN
  • DE

74HC125DB

Part No 74HC125DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131491-74HC125DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC125DB CAD Model

Description

Product Overview: 74HC125DB by NXP Semiconductors

The 74HC125DB is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility in various applications. This integrated circuit is specifically designed to offer quad buffer/line drivers with 3-state outputs, making it an essential component for driving bus lines or buffer memory address registers.

Key Features

  • Quad Bus Buffer Gates: The device contains four independent buffer gates, each equipped with a 3-state output. This feature allows for isolated communication with a bus line, effectively preventing data collision.
  • 3-State Outputs: The outputs of the 74HC125DB can be set to a high-impedance state, which is neither high nor low. This capability is crucial for multiplexing and bus-driving applications where line sharing is necessary.
  • High Noise Immunity: NXP's advanced silicon-gate technology provides enhanced noise immunity, ensuring signal integrity in electrically noisy environments.
  • Low Power Consumption: The device operates with a very low power consumption, making it suitable for battery-operated and power-sensitive applications.

Electrical Characteristics

  • Wide Operating Voltage Range: It functions within a wide voltage range of 2.0 to 6.0 V, accommodating various logic level requirements.
  • High-Speed Performance: The 74HC125DB offers a typical propagation delay of only 8ns, contributing to efficient system performance.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, the device ensures compatibility with various logic families.

Applications

The 74HC125DB is suitable for a variety of applications, including:

  • Bus driver interfaces
  • Memory address drivers
  • Input/output port drivers
  • Buffer for data transmission lines

Package and Quality

The device is offered in an SSOP16 package, which is not only space-efficient but also provides improved thermal performance. NXP's commitment to quality ensures that the 74HC125DB meets stringent industry standards for reliability and performance.

In conclusion, the 74HC125DB from NXP Semiconductors stands out as a reliable and efficient solution for designers looking to implement high-quality buffering capabilities in their digital systems.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1134 $57.8340
1,090+ $0.1062 $115.7580
1,695+ $0.1025 $173.7375
2,430+ $0.0952 $231.3360
3,160+ $0.0915 $289.1400
3,945+ $0.0879 $346.7655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203,710 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess