EN
  • EN
  • DE

74HC165P

Part No 74HC165P
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713178-74HC165P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC165P CAD Model

Description

NXP 74HC165P 8-bit Parallel-load Shift Registers

The NXP 74HC165P is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. The 74HC165P is an 8-bit parallel-load or serial-in shift registers with complementary serial outputs available from the last stage. It is designed to interface directly with high-speed CMOS systems and is a crucial component for digital systems requiring the conversion of parallel data to serial data, particularly in applications involving microprocessors or microcontrollers where input/output ports are at a premium.

The device features an 8-bit serial shift register that allows for either parallel or serial input and produces a serial output. It operates with a 2V to 6V power supply range, making it versatile for various applications. The clock input is a positive-edge triggered, and a direct clear input is provided for immediate resetting of all shift register stages.

Key features of the NXP 74HC165P include:

  • Parallel or serial input capability: This allows for flexible operation modes, enabling the device to handle both parallel and serial data formats.
  • Static operation: Maintains the state of the data bits as long as the power supply is present, with no minimum clock frequency required.
  • Complementary outputs: Offers both Q7 and Q7' outputs for improved interfacing with subsequent stages or for creating a ring counter.
  • Direct override clear: A direct input that clears the contents of the shift register, providing a fast and efficient way to reset the system.
  • Standard pin configuration: Ensures compatibility with other standard logic devices and simplifies PCB layout.
  • High noise immunity: Ensures stable operation in electrically noisy environments.
  • Low power consumption: Ideal for battery-operated and power-sensitive applications.

The 74HC165P is available in a 16-pin plastic DIP package, making it easy to integrate into a wide range of digital systems. Its robust design and ease of use make it an excellent choice for applications such as remote control systems, data acquisition systems, and various communication interfaces where efficient data aggregation is required.

With the NXP 74HC165P, designers can optimize their systems for enhanced performance and reliability, while minimizing the use of valuable I/O resources. This shift register is a testament to NXP's commitment to providing innovative, high-performance integrated circuits to the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess