EN
  • EN
  • DE

74HC259PW

Part No 74HC259PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Latch Addressable 8-CH D-Type 16-Pin TSSOP / 8-bit addressable latch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131665-74HC259PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 74HC259
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HC259PW CAD Model

Description

Product Overview: 74HC259PW from NXP

The 74HC259PW is a high-performance integrated circuit from NXP Semiconductors, designed to offer a versatile solution for digital systems requiring addressable latching mechanisms. This 8-bit addressable latch is a member of the 74HC (High-speed CMOS) family, which is well-regarded for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: 8-bit Addressable Latch
  • Package: The device is housed in a TSSOP16 (Thin Shrink Small Outline Package, 16 pins) which is suitable for surface mount technology, offering a compact footprint for space-constrained applications.
  • Supply Voltage Range: 2.0V to 6.0V, which allows the device to be used in various logic level environments, from low-voltage battery-operated circuits to standard 5V logic systems.
  • High Fan-out: Capable of driving multiple inputs in subsequent stages, making it ideal for complex digital circuits.
  • Low Power Consumption: CMOS technology ensures low quiescent current, making it suitable for power-sensitive designs.

Functionality

The 74HC259PW provides an array of eight latches with three address inputs (A0, A1, A2) and a data input (D). The device enables individual latches to be set or reset by applying the appropriate address and control signals, thus offering precise control over the state of each bit in the array. The common clear input (/CLR) allows all latches to be reset simultaneously, providing a quick way to clear the device state.

Applications

This addressable latch is suitable for a wide range of applications in digital systems. It can be used for data storage, data routing, signal gating, and as a holding register in microprocessor systems. Its high-speed operation makes it an excellent choice for telecommunications, computing, and industrial control systems where reliable and efficient data handling is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HC259PW is manufactured to meet stringent industry standards. The device's performance is guaranteed over the specified temperature and voltage ranges, ensuring reliable operation in diverse environments.

With its versatile functionality and reliable performance, the 74HC259PW from NXP is an essential component for designers looking to implement effective latching mechanisms in their digital systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $6.5223
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1588 $50.0220
770+ $0.1303 $100.3310
1,190+ $0.1262 $150.1780
1,640+ $0.1222 $200.4080
2,120+ $0.1181 $250.3720
2,835+ $0.1059 $300.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,198 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess