EN
  • EN
  • DE

74HC373D,653

Part No 74HC373D,653
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 3ST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 102782-74HC373D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC373D,653 CAD Model

Description

Product Overview: 74HC373D,653 - NXP Semiconductors

The 74HC373D,653 is a high-speed Si-gate CMOS device from NXP Semiconductors designed to deliver the functionality of the industry-standard 74HC373 octal transparent D-type latch in a robust and efficient package. This integrated circuit is a crucial component for applications requiring the temporary storage of data and the ability to control the flow of data through a digital system.

Key Features

  • Octal D-type Transparent Latches: The device contains eight latches with 3-state outputs for bus organized systems applications.
  • Wide Operating Voltage: It operates with a wide range of supply voltages from 2.0V to 6.0V, making it suitable for use in various logic systems.
  • High-Speed Operation: The 74HC373D,653 is capable of fast switching, with a typical propagation delay time of only 16ns, ensuring efficient performance in high-speed systems.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated and power-sensitive applications.
  • Non-Inverting Outputs: The latches provide direct (non-inverting) outputs to maintain data integrity.
  • 3-State Outputs: The outputs can be put into a high-impedance state, effectively disconnecting them from the bus, which is essential for bus interfacing in multi-master systems.

Applications

The 74HC373D,653 is used in a variety of digital systems where temporary data storage and data flow control are required. Typical applications include:

  • Computers and computer peripherals
  • Communication systems
  • Data acquisition systems
  • Instrumentation
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HC373D,653 is no exception. It is available in a SO20 plastic small outline package, which is both durable and space-efficient. The device also meets the stringent requirements of the Joint Electron Device Engineering Council (JEDEC) standard, ensuring its performance and longevity in a wide range of environments and applications.

Conclusion

The 74HC373D,653 from NXP Semiconductors is a versatile and reliable component for any digital system requiring transparent latching capabilities. With its fast operation, low power consumption, and robust packaging, this device is an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2402 $50.4420
510+ $0.1971 $100.5210
790+ $0.1910 $150.8900
1,085+ $0.1848 $200.5080
1,400+ $0.1787 $250.1800
1,875+ $0.1602 $300.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,210 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess