EN
  • EN
  • DE

74HC3GU04DP,125

Part No 74HC3GU04DP,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 5ns @ 6V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 105016-74HC3GU04DP,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC3GU04DP,125 CAD Model

Description

The 74HC3GU04DP,125 is a high-performance, triple unbuffered inverter chip designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology. The device is particularly suitable for a wide range of applications that require logic inversion with high noise immunity and low power consumption.

Key Features:

  • Logic Type: The device is an unbuffered inverter, which means it provides direct inverting logic without any additional internal buffering stages, allowing for faster operation and reduced propagation delay times.
  • Number of Circuits: It contains three independent inverter gates, making it versatile for various circuit configurations and applications.
  • Supply Voltage Range: The 74HC3GU04DP,125 operates at a wide range of supply voltages from 2V to 6V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Output Drive Capability: The chip is capable of driving up to 5mA at the output, allowing it to directly drive LEDs or other low-power devices.
  • High Noise Immunity: The device is designed to have a high noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low static power consumption, making it ideal for battery-operated devices.

Package and Quality:

The 74HC3GU04DP,125 is packaged in a TSSOP8 (Thin Shrink Small Outline Package), which is known for its compact footprint and suitability for space-constrained applications. The package is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Applications:

This triple unbuffered inverter is widely used in logic circuitry, signal processing, and control systems where inverting functions are required. Its fast response time and low power consumption make it an excellent choice for portable electronics, computing devices, and other digital applications.

Conclusion:

The 74HC3GU04DP,125 by NXP Semiconductors is a robust and reliable component that offers designers the performance and flexibility needed for modern electronic systems. Its combination of high-speed operation, low power, and compact packaging makes it a valuable addition to any electronic project requiring high-quality inverting functions.

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4204 $50.4480
290+ $0.3449 $100.0210
450+ $0.3342 $150.3900
620+ $0.3234 $200.5080
800+ $0.3126 $250.0800
1,075+ $0.2803 $301.3225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess