EN
  • EN
  • DE

TMX320C6727ZDH

Part No TMX320C6727ZDH
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Floating-Point Digital Signal Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271432-TMX320C6727ZDH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320C6727ZDH CAD Model

Description

Introducing the TMX320C6727ZDH: A High-Performance Signal Processor from Texas Instruments

The TMX320C6727ZDH is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-speed signal processing applications. This DSP is part of the TMS320C67xx series, which is renowned for its high-performance capabilities in processing advanced algorithms and handling complex computations. The TMX320C6727ZDH is an ideal choice for a wide array of applications, including medical imaging, professional audio, industrial control, and more.

At the heart of the TMX320C6727ZDH is a 32-bit fixed-point DSP core that operates at a frequency of up to 350 MHz, delivering up to 2800 MIPS (Million Instructions Per Second). This robust processing power allows the device to execute high-level mathematical functions and digital signal processing tasks with exceptional speed and accuracy.

The device is equipped with a rich set of integrated peripherals that facilitate seamless connectivity and efficient data handling. These include a high-bandwidth memory interface, multiple serial ports, and a host of other I/O options. This level of integration helps reduce system costs and simplifies design complexities, enabling developers to create more streamlined and cost-effective products.

One of the standout features of the TMX320C6727ZDH is its large on-chip memory, which includes a 256 KB L2 cache that can be configured as mapped RAM or cache. This flexibility allows for optimized memory usage based on the specific needs of the application, improving overall system performance. Additionally, the DSP supports an external memory interface that can be used to expand the available memory, ensuring that even the most memory-intensive applications can be accommodated.

Developers can also take advantage of the robust suite of development tools offered by Texas Instruments, including the Code Composer Studio integrated development environment (IDE), which provides a comprehensive development experience with advanced debugging and optimization capabilities.

In conclusion, the TMX320C6727ZDH is a testament to Texas Instruments' commitment to providing high-quality, high-performance signal processing solutions. With its powerful core, extensive peripheral set, and flexible memory options, this DSP stands ready to power the next generation of cutting-edge digital signal processing applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess