EN
  • EN
  • DE

74HC4017PW

Part No 74HC4017PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Johnson decade counter with 10 decoded outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131776-74HC4017PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4017PW CAD Model

Description

Overview of the 74HC4017PW from NXP

The 74HC4017PW is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This particular chip belongs to the 74HC series, which is well-known for its high-speed CMOS technology. The 74HC4017PW is a 5-stage Johnson decade counter with 10 decoded outputs, making it an ideal choice for a variety of counting applications.

Key Features of the 74HC4017PW

  • Decade Counter/Divider Functionality: This IC has a sequence of 10 decoded outputs that activate sequentially as the counter advances, making it perfect for creating timing sequences in digital devices.
  • High-Speed CMOS Technology: The 74HC4017PW operates with the efficiency and speed of CMOS technology, ensuring reliable performance for high-speed applications.
  • Wide Operating Voltage: It features a broad operating voltage range from 2V to 6V, providing versatility in different circuit environments and compatibility with other logic families.
  • Low Power Consumption: Its CMOS construction also allows for low power consumption, which is crucial for battery-powered devices and energy-saving applications.
  • Standard Pin Configuration: The chip comes in a TSSOP16 package, which is a space-saving design that is compatible with standard PCB layouts and automated assembly processes.

Applications of the 74HC4017PW

The 74HC4017PW is commonly used in a range of electronic devices and projects. Some of its typical applications include:

  • LED sequencers and chasers
  • Frequency dividers
  • Timers and counters in embedded systems
  • Signal processing
  • Control systems

With its robust design and versatile functionality, the 74HC4017PW from NXP is a staple component for electronics enthusiasts and professionals alike. Whether it's for creating intricate light displays or managing time-sensitive processes, this IC is engineered to deliver precision and reliability in a compact form factor.

Conclusion

The 74HC4017PW is more than just a decade counter; it's a testament to NXP's commitment to providing innovative and reliable components for the ever-evolving world of electronics. Its combination of speed, efficiency, and versatility makes it a valuable asset in any circuit designer's toolkit.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Lowest to $6.5223
Micrel
Lowest to $9.8522
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3745 $50.5575
330+ $0.3073 $101.4090
505+ $0.2977 $150.3385
695+ $0.2881 $200.2295
900+ $0.2785 $250.6500
1,205+ $0.2497 $300.8885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess