EN
  • EN
  • DE

74HC4040DB

Part No 74HC4040DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 12-stage binary ripple counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131786-74HC4040DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4040DB CAD Model

Description

74HC4040DB - 12-stage Binary Ripple Counter

The 74HC4040DB from NXP Semiconductors is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is a 12-stage binary ripple counter with a counter advancement on the negative-going transition of the input clock signal. It is designed to operate across a wide voltage range from 2.0V to 6.0V and offers standard CMOS features such as high noise immunity and low power consumption.

Key Features:

  • Counting Sequence: 12-stage binary ripple counter with asynchronous reset.
  • Operating Voltage: Wide range of 2.0V to 6.0V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: Capable of operating at frequencies up to tens of MHz across the full voltage range.
  • Low Power Dissipation: Characterized by a balanced trade-off between speed and power consumption.
  • Output Capability: Standard outputs capable of driving 10 LSTTL loads.
  • Input Compatibility: Inputs are compatible with TTL levels, allowing for easy interfacing with other logic families.
  • Temperature Range: Designed to operate over a broad temperature range, typically from -40°C to +125°C.
  • Package: Available in a small and convenient SOT38-1 package.

Applications:

The 74HC4040DB is versatile and can be used in a variety of applications such as:

  • Time delay generation
  • Counter and divider circuits
  • Frequency division applications
  • Sequential state machines
  • Multi-stage counters

With its robust design and high functionality, the 74HC4040DB is an excellent choice for designers looking for a reliable counter IC that can be incorporated into various digital systems and circuits. The product's adherence to industry-standard specifications ensures compatibility and ease of integration into existing and new designs.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
RF Transformer
Lowest to $5.7750
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Torex Semiconductor Ltd
Need more? Email Us
Samsung
Lowest to $6.5223
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess