The NXP 74HC4049A is a high-performance, hex inverting level shifter integrated circuit designed to address the need for interfacing between high-level logic and low-level logic circuits. This device is part of the 74HC (High-speed CMOS) family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) standards.
Key Features
- Logic Level Translation: Capable of converting high-level logic voltages down to lower logic levels, making it ideal for mixed-voltage applications.
- Six Inverters: Contains six independent inverter circuits, providing flexibility in handling multiple signals simultaneously.
- High Noise Immunity: Features a typical high noise immunity of 1 V, ensuring stable operation even in electrically noisy environments.
- Wide Operating Voltage: Can operate across a wide voltage range from 2V to 6V, accommodating various logic level requirements.
- Low Power Consumption: Designed with CMOS technology, which ensures low power dissipation compared to its TTL counterparts.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample current for downstream devices.
Applications
The 74HC4049A is versatile and can be used in a multitude of applications where logic level shifting is required. Common applications include:
- Microcontroller interfaces
- Signal conversion for data communication
- Level translation in mixed-voltage systems
- Memory interfacing
- Bus drivers for high-to-low level shifting
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74HC4049A is manufactured under strict quality control standards, ensuring consistent performance and longevity in your electronic designs.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2V to 6V
Input Voltage (V<sub>I)
0V to V<sub>CC
Output Voltage (V<sub>O)
0V to V<sub>CC
Output Current (I<sub>O)
±5.2 mA
Power Dissipation (P<sub>D)
500 mW
For detailed information, please refer to the 74HC4049A datasheet.