The 74HC4050D from NXP Semiconductors is a robust, high-speed hex level shifter designed for digital signal processing and high-data-rate applications. This integrated circuit is part of the 74HC (High-speed CMOS) family, which is well-known for combining the speed of LSTTL (Low-power Schottky TTL) with the low power consumption of CMOS technology.
Key Features
- Logic Family: The device belongs to the 74HC family, ensuring compatibility with most CMOS and TTL logic levels.
- Level Shifting: Capable of shifting high-level logic signals to low-level logic signals without the need for an external power supply.
- Input Protection: Features input protection diodes that provide robustness against high static voltages or electric fields.
- Voltage Range: It operates over a wide voltage range from 2V to 6V, making it versatile for various applications.
- Package: Comes in a space-saving SOIC-16 package, which is suitable for automated assembly processes and reduces the PCB footprint.
Applications
The 74HC4050D is ideal for interfacing systems operating at different voltage levels. Common applications include:
- Level translation for data buses
- Signal buffering for driving heavy loads
- Interfacing microprocessors or microcontrollers with systems operating at different voltage levels
- General-purpose logic applications that require level shifting
Technical Specifications
Parameter
Value
Logic Type
Hex Non-Inverting Buffer/Converter
Number of Elements
1
Number of Bits per Element
6
Output Current
-25mA, 25mA
Mounting Type
Surface Mount
Operating Temperature
-40°C to 125°C
The 74HC4050D's durable design and comprehensive feature set make it an excellent choice for designers looking to create reliable and efficient level translation solutions in their digital systems.