EN
  • EN
  • DE

74HC4017D

Part No 74HC4017D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Johnson decade counter with 10 decoded outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131774-74HC4017D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4017D CAD Model

Description

The NXP 74HC4017D is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is specifically designed as a Decade Counter/Divider which is used in various counting applications and sequential logic operations. This integrated circuit is part of the 74HC/HCT series, which are known for their reliability and versatility in digital electronics.

Key Features

  • Decade Counter Functionality: The 74HC4017D is capable of counting from 0 to 9 cyclically, making it ideal for use in simple numeric displays, frequency division, and other similar applications.
  • High-Speed Operation: With its CMOS technology, this device can operate at high speeds while maintaining low power consumption, ensuring efficiency in your electronic designs.
  • Multiple Counting Modes: It offers various modes of operation, including divide-by-10 counter/divider with 10 decoded outputs and a carry out signal.
  • Wide Operating Voltage Range: The device can function effectively across a wide range of voltages from 2V to 6V, providing flexibility for different power supply specifications.
  • Output Capability: Each output can drive up to 15 LSTTL loads, which allows the device to interface with various types of logic families.
  • Standard Pin Configuration: The 74HC4017D comes in a standard 16-pin SO package, which is compatible with most PCB designs and easy to integrate into a wide array of electronic projects.

Applications

The NXP 74HC4017D is widely used in electronic projects and commercial products due to its versatile nature. Some common applications include:

  • LED sequencers and flashers
  • Frequency dividers
  • Serial-to-parallel data conversion
  • Event counting
  • Alarm systems
  • Timers

In summary, the NXP 74HC4017D is a robust and flexible component suitable for a wide range of electronic applications requiring counting and dividing functionalities. Its high-speed operation, coupled with low power consumption, makes it an excellent choice for designers looking to create efficient and reliable circuits.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Samsung
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1992 $50.7960
540+ $0.1864 $100.6560
835+ $0.1800 $150.3000
1,200+ $0.1671 $200.5200
1,560+ $0.1607 $250.6920
1,945+ $0.1543 $300.1135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,970 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess