EN
  • EN
  • DE

74HC4052

Part No 74HC4052
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-channel analog multiplexer/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131806-74HC4052
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74HC4052 CAD Model

Description

NXP 74HC4052 Dual 4-Channel Analog Multiplexer/Demultiplexer

The NXP 74HC4052 is a versatile integrated circuit designed for routing analog or digital signals in various electronic applications. It belongs to the high-speed Si-gate CMOS family and is particularly useful in situations where multiple inputs need to be connected to a single output or vice versa, thus acting as a dual 4-channel multiplexer/demultiplexer.

This IC features two independent four-channel multiplexers with common select logic, which includes two binary control inputs, A and B, and an inhibit input. The inhibit input is particularly useful as it allows the user to turn off all outputs, providing a high-impedance state during power-up or when it is not in use, thus preventing any unwanted signal passage.

The 74HC4052 operates over a broad voltage range from 2V to 10V and offers low "on" resistance and low "off" leak currents. This makes it an excellent choice for power-sensitive applications as it helps to minimize power consumption while maintaining signal integrity. The low "on" resistance is particularly beneficial as it ensures minimal signal distortion during the switching process.

One of the key advantages of this IC is its bidirectional communication capability, which means it can pass signals in both directions through the switch. This feature, combined with the ability to handle both digital and analog signals, makes the 74HC4052 a highly flexible component suitable for a wide range of applications, including signal routing in audio and video equipment, communication systems, data acquisition systems, and test equipment.

The NXP 74HC4052 is available in several package options, including the DIP16, SO16, and TSSOP16, providing flexibility for various PCB layouts and design considerations. Its compatibility with the TTL family inputs and the ability to drive loads directly makes it a convenient choice for interfacing with other logic families and components.

In summary, the NXP 74HC4052 is a reliable and efficient solution for designers looking to manage multiple signal paths within their electronic systems. Its low power consumption, high noise immunity, and versatility in handling both analog and digital signals make it an essential part of any multiplexing or demultiplexing application.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
NXP / Nexperia
Need more? Email Us
UTC
Lowest to $0.0622
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess