The 74HC4053BQ is a high-speed Si-gate CMOS device from NXP Semiconductors designed to handle the multiplexing and demultiplexing of analog and digital signals. This versatile component is part of the 74HC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Triple 2-Channel Multiplexing: It features three separate two-channel multiplexers, which can be used independently for routing analog or digital signals.
- Analog and Digital Compatibility: The 74HC4053BQ can handle both analog voltages and digital signals, providing flexibility in various applications.
- Wide Operating Voltage: The device operates across a wide voltage range from 2V to 10V, accommodating different levels of signal strength.
- Low ON Resistance: Characterized by a low ON resistance, the 74HC4053BQ ensures minimal signal attenuation when conducting.
- High Noise Immunity: The inherent noise immunity of CMOS technology makes this multiplexer/demultiplexer suitable for environments with potential electrical interference.
Applications
The 74HC4053BQ is suitable for a broad range of applications including:
- Signal routing in audio and video equipment
- Function generators
- Communication systems
- Data acquisition systems
- Analog-to-digital and digital-to-analog conversion systems
Technical Specifications
Parameter
Value
Package
DHVQFN16
Operating Temperature
-40°C to +125°C
Supply Voltage Range
2V to 10V
On Resistance
Typically 70 Ohm at Vcc - Vee = 4.5V
Off Leakage Current
Typically
For designers and engineers looking for a reliable solution to manage multiple signal paths within their electronic systems, the 74HC4053BQ from NXP Semiconductors offers a high-performance and versatile option.