Product Overview: 74HC4053DR from NXP
The 74HC4053DR is a high-speed Si-gate CMOS device and is pin-compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, as well as speeds and outputs comparable to LSTTL.
Key Features
- Triple 2-channel multiplexer: The 74HC4053DR features three independent 2-channel multiplexers, each with a common disable input. This allows for flexible control of multiple signal paths.
- Wide operating voltage range: It operates across a wide voltage range from 2V to 10V, making it suitable for use in a variety of logic systems.
- Low power consumption: Its CMOS technology ensures low power dissipation, conserving energy in electronic systems.
- High noise immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, ensuring stable performance in noisy environments.
- Compatibility: With its LSTTL-compatible logic levels, the 74HC4053DR can be used in systems that incorporate legacy TTL components.
Applications
The 74HC4053DR is ideal for a range of applications including:
- Analog multiplexing and demultiplexing
- Signal gating
- Communication systems
- Data acquisition systems
- Audio and video switching
Product Specifications
Parameter
Value
Package Type
SOIC-16
Operating Temperature
-40°C to +125°C
Number of Circuits
3
Number of Positions
2
Configuration
Triple 2:1
Overall, the 74HC4053DR from NXP is a versatile and reliable component suitable for a wide range of electronic applications where analog or digital multiplexing is required.