EN
  • EN
  • DE

ST72F262G1B6

Part No ST72F262G1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72F26
Standard Package 480
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263205-ST72F262G1B6
Ultra Librarian 3D Model Ultra Librarian ST72F262G1B6 CAD Model

Description

ST72F262G1B6 Microcontroller by STMicroelectronics

The ST72F262G1B6 is a versatile and robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the ST7 family, which is well-suited for a wide range of applications, including industrial control, automotive systems, home appliances, and personal electronics.

Key Features

  • Core: The ST72F262G1B6 operates with a high-performance 8-bit core, providing efficient processing capabilities for your embedded applications.
  • Memory: It comes with 2 KB of Flash program memory, ensuring adequate space for your application code. The Flash memory is in-system programmable, which allows for easy firmware updates.
  • RAM: With 128 bytes of RAM, this microcontroller can handle data-intensive tasks without compromising on performance.
  • I/O Ports: It boasts 28 versatile I/O ports, which are configurable to support a variety of peripherals and custom functionalities.
  • Timers: A range of integrated timers, including a main timer, watchdog timer, and an auto-reload timer, provide precise timing and scheduling capabilities.
  • Communication: The ST72F262G1B6 supports serial communication via SPI and I²C interfaces, facilitating easy connectivity with other devices and sensors.
  • Operating Voltage: This microcontroller operates within a voltage range of 3.0V to 5.5V, making it suitable for both battery-powered and mains-operated applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ST72F262G1B6 is engineered to be a flexible solution for a multitude of embedded system applications. Its robust I/O capabilities and in-system programmability make it an excellent choice for:

  • Automotive control systems
  • Home appliance control
  • Industrial automation
  • Personal electronics
  • Power management systems

STMicroelectronics provides comprehensive support for the ST72F262G1B6, including development tools, software libraries, and reference designs, to accelerate the development cycle and help bring your products to market faster. Whether you're an experienced engineer or just starting out, the ST72F262G1B6 offers a reliable platform for your next embedded project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess