EN
  • EN
  • DE

74HC4093N

Part No 74HC4093N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040356-74HC4093N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC4093N CAD Model

Description

Product Overview: 74HC4093N by NXP

The 74HC4093N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in various electronic applications. This integrated circuit is part of the 74HC series, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it a suitable choice for interfacing with older technology as well as with modern digital systems.

Key Features

  • Quad 2-Input NAND Schmitt Trigger: The 74HC4093N comprises four independent NAND gates with Schmitt trigger inputs. This feature allows the gates to transform a noisy input signal into a clean digital output, making them ideal for signal conditioning and for debouncing inputs from mechanical switches.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing flexibility in various power environments and ensuring compatibility with both 5V and 3.3V logic levels.
  • High Noise Immunity: The inherent hysteresis of Schmitt triggers provides excellent noise immunity, which is critical for stable operation in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in the 74HC4093N ensures low power consumption, which is essential for battery-operated devices and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering high-speed operation that is characteristic of the 74HC series.

Applications

The 74HC4093N is suitable for a wide range of applications, including:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Signal processing
  • Logic circuitry
  • Debouncing circuits for switches and relays

Package and Quality

The device is housed in a 14-pin DIP (Dual In-line Package), which is a common package type for through-hole mounting, making it easy to integrate into prototyping boards and final product designs. The 74HC4093N is also available in other package options to suit various assembly techniques and design requirements. NXP's commitment to quality ensures that each device meets stringent standards, providing reliability and consistency across batches.

Whether you're designing consumer electronics, industrial control systems, or experimenting with digital logic, the 74HC4093N from NXP is a versatile and reliable choice that combines performance with practicality.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess