The 74HC4094D is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the 74HC family and is designed to be compatible with Low Power Schottky TTL (LSTTL). It is commonly used in applications that require serial-to-parallel data conversion, and it is particularly well-suited for driving LEDs and other display elements, as well as for general-purpose digital interfacing.
Key Features
- 8-stage Shift-And-Store Bus Register: The 74HC4094D has an 8-bit serial-in, parallel-out shifting with synchronous parallel data output capability. This allows for efficient data handling and storage.
- High-Speed Operation: This device is capable of high-speed operation, making it suitable for high-performance systems.
- Wide Operating Voltage Range: It operates over a wide voltage range from 2.0V to 6.0V, providing flexibility in various application designs.
- Low Power Dissipation: The CMOS technology used in the 74HC4094D ensures low power consumption, which is ideal for battery-powered devices.
- 3-State Outputs: The outputs are 3-state, which allows for connection to a bus without interfering with other components.
- Output Capability: The device can drive up to 15 LSTTL loads, which is sufficient for most applications.
Applications
The 74HC4094D is versatile and can be used in a variety of applications, including:
- Serial-to-parallel data conversion
- LED and display drivers
- Interface between peripherals and microprocessors
- Remote control systems
- Automotive applications
Product Specifications
Attribute
Details
Package Type
SOIC-16
Mounting Type
Surface Mount
Pin Count
16
Temperature Range
-40°C to +125°C
Overall, the 74HC4094D from NXP is a reliable and efficient solution for designers looking to implement serial-to-parallel data conversion within their digital systems. Its combination of high-speed operation, low power consumption, and 3-state outputs make it a versatile choice for a wide range of applications.