EN
  • EN
  • DE

74HC4353D

Part No 74HC4353D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple 2-channel analog multiplexer/demultiplexer with latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131846-74HC4353D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4353D CAD Model

Description

Product Overview: 74HC4353D from NXP

The 74HC4353D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its precision and durability. This integrated circuit is part of the 74HC series, which is well-regarded for its robust performance in a wide range of electronic applications. The 74HC4353D is particularly designed to function as a dual 2-channel analog multiplexer/demultiplexer with precision control features.

One of the key attributes of the 74HC4353D is its versatility. This IC is capable of handling both digital and analog signals, making it an essential component for various signal routing applications. It can switch signals ranging from DC up to 10 MHz, which allows it to be used in complex systems requiring high-speed data processing and signal modulation.

The dual 2-channel configuration of the 74HC4353D means that it contains two identical, independent 2-channel multiplexers. Each multiplexer has two input/output terminals (nY0 and nY1) and an output/input terminal (nZ). The device also features common enable inputs (nE), which are active LOW. This allows for easy control and integration into a user's system, providing a convenient way to switch between different signal paths.

Another significant advantage of the 74HC4353D is its low power consumption. Designed with CMOS technology, it requires a very low supply current when in operation, which is ideal for power-sensitive applications. The device operates over a wide supply voltage range from 2.0V to 6.0V, which further enhances its adaptability to different system requirements.

The package type for the 74HC4353D is SO16, which is a small-outline package with 16 pins. This compact form factor is beneficial for space-constrained applications, enabling designers to maintain a small footprint on their printed circuit boards (PCBs).

In conclusion, the 74HC4353D from NXP Semiconductors is a highly functional and reliable component for any circuit requiring an analog multiplexer/demultiplexer. With its ability to handle high-frequency signals, low power consumption, and compact packaging, it stands out as an excellent choice for designers looking to create efficient and high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Lowest to $1.9566
Texas Instruments
Lowest to $0.9663
IDT, Integrated Device Technology Inc
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7704 $50.0760
160+ $0.6322 $101.1520
245+ $0.6124 $150.0380
340+ $0.5927 $201.5180
440+ $0.5729 $252.0760
585+ $0.5136 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,717 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess