EN
  • EN
  • DE

74HC4851

Part No 74HC4851
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-channel analog multiplexer/demultiplexer with injection-current effect control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131859-74HC4851
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4851 CAD Model

Description

NXP 74HC4851 Product Overview

The NXP 74HC4851 is a high-performance, 8-channel analog multiplexer/demultiplexer with several distinctive features that make it an excellent choice for a wide range of applications in the electronics industry. This integrated circuit is part of the 74HC (High-Speed CMOS) family, known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Multiple Channels: The 74HC4851 comes with 8 independent input/output channels, providing versatility for various signal routing applications.
  • Low ON Resistance: The device boasts a low ON resistance, which minimizes signal attenuation and ensures high-quality signal transfer through the multiplexer.
  • Wide Analog Input Voltage Range: It can handle a wide range of analog input voltages, which is particularly useful for systems that need to process signals of varying levels.
  • Low Crosstalk: The 74HC4851 is designed to have low crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • Low Power Consumption: As part of the CMOS family, the 74HC4851 has a low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The NXP 74HC4851 is commonly used in applications such as:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Analog-to-digital converters
  • Test equipment and instrumentation

Technical Specifications

The 74HC4851 operates over a wide voltage range from 2V to 10V and is available in various packages, including SOIC, TSSOP, and DHVQFN. Its pin configuration allows for easy integration into existing designs, and the standard footprint ensures compatibility with a broad range of PCB layouts.

In conclusion, the NXP 74HC4851 is a reliable and versatile component that offers excellent performance for multiplexing and demultiplexing analog signals. Its integration into electronic systems highlights NXP's commitment to providing high-quality and efficient solutions for the industry.

You May Also Be Interested in

Micrel
Lowest to $9.8522
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess