EN
  • EN
  • DE

74HC688PW

Part No 74HC688PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit magnitude comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131911-74HC688PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC688PW CAD Model

Description

Product Overview: 74HC688PW by NXP

The 74HC688PW is a high-performance integrated circuit designed by NXP Semiconductors, which is renowned for its expertise in creating innovative and reliable components for the electronics industry. This particular IC is part of the 74HC (High-speed CMOS) family and is designed to offer both speed and high noise immunity while maintaining the low power consumption characteristic of CMOS devices.

Key Features

  • Functionality: The 74HC688PW is an 8-bit magnitude comparator that compares two 8-bit words and provides an output indicating whether the two are equal. It is designed to perform at high speeds, making it suitable for a variety of digital comparison applications.
  • Logic Family: As a member of the 74HC family, this device is compatible with TTL levels, allowing for ease of integration into systems that utilize TTL logic.
  • Package: It comes in a TSSOP-20 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The TSSOP-20 package is designed for surface mounting, which is conducive to modern, high-density printed circuit boards.
  • Supply Voltage Range: The 74HC688PW operates over a wide supply voltage range from 2.0 to 6.0 V, accommodating various application needs and ensuring flexibility in system design.
  • Low Power Dissipation: CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-efficient designs.

Applications

The 74HC688PW is suitable for a wide range of applications, including:

  • Data processing systems
  • Computer motherboards for address comparison
  • Memory chip select generation
  • System troubleshooting and diagnostics
  • Industrial control systems

Technical Specifications

The device's technical specifications include:

  • Logic Type: Magnitude Comparator
  • Number of Bits: 8 bits
  • Output Type: Differential
  • Propagation Delay Time: Fast propagation delay time, which varies with operating temperature and voltage.
  • Operating Temperature: The device is rated for a broad operating temperature range, typically from -40°C to +125°C, making it suitable for industrial applications.

Overall, the 74HC688PW from NXP is a robust and versatile component that brings reliability and efficiency to digital comparison tasks within a multitude of electronic systems.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4192 $50.3040
295+ $0.3439 $101.4505
455+ $0.3332 $151.6060
625+ $0.3224 $201.5000
805+ $0.3117 $250.9185
1,075+ $0.2795 $300.4625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess