EN
  • EN
  • DE
  • IT

74HC7046AD-T

Part No 74HC7046AD-T
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0635
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744000-74HC7046AD-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC7046AD-T CAD Model

Description

Product Overview: 74HC7046AD-T by NXP

The 74HC7046AD-T is a high-performance integrated circuit from NXP Semiconductors, designed for applications requiring phase-locked loop (PLL) systems. This IC is part of the 74HC family, which is well-known for its high-speed CMOS technology, offering a robust combination of speed and low power consumption.

Key Features

  • Versatile Voltage Range: The 74HC7046AD-T operates across a wide voltage range from 2V to 6V, providing flexibility for use in various circuit designs and compatibility with TTL levels.
  • High Noise Immunity: Characterized by high noise immunity and low power dissipation, it is suitable for demanding environments where signal integrity is crucial.
  • Multiple Phase Comparators: It includes two phase comparators, each with a different characteristic. Comparator I is designed for applications that require fast acquisition times, while Comparator II is intended for applications where low phase noise is critical.
  • Lock Detector: The built-in lock detector provides a visual indication of the PLL's lock status, simplifying troubleshooting and system monitoring.
  • Linear Voltage-Controlled Oscillator (VCO): The VCO operates over a wide frequency range and is designed to be linear over the control voltage range, which is essential for precise frequency control.

Applications

The 74HC7046AD-T is ideal for a wide array of applications, including but not limited to:

  • Frequency synthesis and modulation/demodulation in telecommunication systems.
  • Signal generation and processing in test and measurement equipment.
  • Clock generation for microprocessors and digital systems.
  • Function generators and waveform synthesizers.

Quality and Reliability

NXP's commitment to quality ensures that the 74HC7046AD-T meets strict industry standards for performance and reliability. The device is available in a SOIC-16 package, providing a compact solution for space-constrained applications. With its robust design and versatile features, the 74HC7046AD-T is a top choice for designers looking for a reliable PLL component.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8651 $60.5570
165+ $0.7103 $117.1995
255+ $0.6884 $175.5420
350+ $0.6653 $232.8550
450+ $0.6433 $289.4850
600+ $0.5775 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess