EN
  • EN
  • DE

74HCT162

Part No 74HCT162
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous BCD decade counter; synchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132029-74HCT162
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT162 CAD Model

Description

The 74HCT162 from NXP is a high-speed Si-gate CMOS device that belongs to the 74HCT family. This integrated circuit is a synchronous presettable binary counter that provides advanced counting capabilities for digital systems. It is designed to operate in 4-bit binary mode and offers a direct clear function.

Key Features

  • Counting Sequence: The 74HCT162 is capable of counting in binary up to 15 before resetting, making it suitable for various counting applications in digital electronics.
  • Synchronous Reset: A synchronous reset input (MR) is provided, which enables the counter to be reset to its zero state during a clock cycle.
  • Look-Ahead Carry Output: This feature allows for high-speed counting which is essential in cascading multiple counters for extended bit applications.
  • Presettable Count: The counter can be preset to any binary number in the 4-bit range by using the parallel data inputs (D0 to D3) in conjunction with the preset-enable (PE) input.
  • Count Enable Input: The count can be controlled by the count enable input (CEP and CET), providing flexibility in count progression.
  • Standard Pin Configuration: The device is available in a 16-pin package that is compatible with other standard logic devices, facilitating easy integration into existing systems.
  • Wide Operating Voltage: The 74HCT162 operates between 4.5V and 5.5V, making it compatible with TTL levels and suitable for interfacing with microcontrollers and other digital logic components.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-efficient applications.

Applications

The 74HCT162 is ideal for use in a variety of applications where precise counting is required. This includes, but is not limited to, digital clocks, frequency dividers, calculators, and as part of more complex integrated circuits in computing and digital systems.

Quality and Reliability

NXP is known for its commitment to quality, and the 74HCT162 is no exception. This product is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess