EN
  • EN
  • DE

74HCT1G32GV

Part No 74HCT1G32GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132073-74HCT1G32GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT1G32GV CAD Model

Description

Product Overview: 74HCT1G32GV - NXP Semiconductors

The 74HCT1G32GV is a high-performance, single 2-input OR gate integrated circuit from NXP Semiconductors, designed for use in a wide array of digital applications. This IC is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the higher speed of CMOS technology. This combination ensures that the 74HCT1G32GV can interface with both TTL and CMOS logic circuits without the need for additional components, providing designers with a versatile and efficient logic solution.

Encased in a compact SOT-753 (SOT23-5) package, the 74HCT1G32GV is optimized for use in space-constrained applications. Its small footprint makes it ideal for high-density circuit designs where board space is at a premium. Despite its diminutive size, the 74HCT1G32GV delivers robust performance, with a supply voltage range of 4.5 V to 5.5 V, which is typical for 5V logic applications.

The 74HCT1G32GV boasts a high noise immunity and low power consumption, a hallmark of the CMOS technology. This makes it particularly well-suited for portable and battery-operated devices where power efficiency is crucial. Additionally, the device features balanced propagation delays and transition times, which contributes to its reliable and predictable performance in digital circuits.

Specifications of the 74HCT1G32GV include:

  • Logic type: OR gate
  • Number of circuits: 1
  • Number of inputs per gate: 2
  • Supply voltage (Vcc): 4.5 V to 5.5 V
  • Output current: 4 mA
  • Propagation delay time: 8 ns (typical at 5V)
  • Operating temperature range: -40°C to +125°C

Applications for the 74HCT1G32GV are diverse and include logic function implementation, signal gating, input/output buffering, and control logic across various sectors such as consumer electronics, automotive, telecommunications, and computing.

Overall, the 74HCT1G32GV from NXP Semiconductors is a reliable and versatile component that offers a balance of speed, power efficiency, and integration flexibility, making it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0681 $50.0535
1,790+ $0.0559 $100.0610
2,770+ $0.0542 $150.1340
3,820+ $0.0524 $200.1680
4,935+ $0.0507 $250.2045
6,610+ $0.0454 $300.0940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess