EN
  • EN
  • DE

74HCT238N,652

Part No 74HCT238N,652
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 3-8 LINE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765491-74HCT238N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT238N,652 CAD Model

Description

Product Overview: 74HCT238N,652

The 74HCT238N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver exceptional performance in a wide range of digital applications. This particular integrated circuit is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels, while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Logic Type: The device is a 3-to-8 line decoder/demultiplexer, which means it takes three binary input signals and decodes them into one of eight mutually exclusive outputs.
  • High Noise Immunity: Featuring a balanced propagation delay and transition times, the 74HCT238N,652 ensures high noise immunity and low power consumption.
  • Power Supply: It operates on a 5V power supply, which is typical for 74-series logic ICs, making it easy to integrate into existing systems without the need for additional power regulation.
  • Output Capability: This device can drive up to 10 LSTTL loads, providing ample current for most applications.
  • Package: It comes in a 16-pin DIP (Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments.

Applications

The 74HCT238N,652 is versatile and can be used in a variety of digital circuits. Common applications include:

  • Address decoding in memory selection circuits
  • Data routing and multiplexing
  • Control signal generation for multiple peripheral devices
  • Function generators
  • Binary to octal decoding

Quality and Reliability

NXP's commitment to quality ensures that the 74HCT238N,652 meets stringent industry standards for reliability and performance. It is designed for use in high-speed logic applications that require robust performance in a wide range of environmental conditions.

Environmental and Compliance

The 74HCT238N,652 adheres to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This makes it suitable for use in environmentally sensitive applications and markets that demand compliance with strict environmental regulations.

Overall, the 74HCT238N,652 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess