EN
  • EN
  • DE

74HCT251DB

Part No 74HCT251DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-input multiplexer; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132105-74HCT251DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT251DB CAD Model

Description

The 74HCT251DB is a high-performance, integrated circuit manufactured by NXP Semiconductors. This device belongs to the 74HCT family, which is known for its high-speed CMOS technology. The 74HCT251DB is an 8-input multiplexer with three-state outputs that allow for multiple configurations and signal routing in complex digital systems.

Key Features

  • Logic Type: 8-input multiplexer with 3-state outputs.
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels.
  • High Noise Immunity: NXP's advanced CMOS technology provides enhanced noise immunity for reliable operation in electrically noisy environments.
  • Low Power Consumption: The device has a typical low power dissipation, which makes it suitable for battery-operated and power-sensitive applications.
  • Output Capability: Capable of driving up to 15 LSTTL loads, which provides ample drive capability for most applications.
  • Package: The 74HCT251DB comes in a compact SO-16 package.
  • Compliance: Fully compliant with JEDEC standard no. 7A, ensuring compatibility with a wide range of electronic components and systems.

Applications

The 74HCT251DB is suitable for a variety of digital applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Computer logic
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT251DB is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust in the reliability and performance of this multiplexer for their critical design needs.

Support and Resources

For technical support, application notes, and datasheets, customers can visit the NXP Semiconductors website. Additional resources such as reference designs and developer forums are also available to assist in the integration of the 74HCT251DB into various projects and products.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess