The NXP 74HCT257PW is a high-performance, quadruple 2-input multiplexer that belongs to the 'HCT' family of integrated circuits. This device is designed to provide high-speed multiplexing with the capability of selecting one of two inputs for each output. It is widely used in digital applications where data routing is essential, such as in data processing, communication systems, and computer logic circuits.
Key Features
- Logic Family: The device is part of the High-speed CMOS Logic family, ensuring compatibility with all CMOS and TTL logic levels.
- Multiple Inputs: It features four individual 2-input multiplexers with common select and output enable inputs, allowing for flexible data management.
- Wide Operating Voltage: The 74HCT257PW operates across a wide voltage range from 4.5V to 5.5V, making it suitable for various applications.
- Low Power Consumption: With its CMOS technology, it boasts a low power consumption, which is critical for battery-operated and power-sensitive systems.
- High Noise Immunity: The device includes a built-in noise immunity feature, ensuring reliable operation even in electrically noisy environments.
- Package: The multiplexer comes in a TSSOP-16 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.
Applications
The 74HCT257PW is versatile and can be used in various digital circuits. Its typical applications include:
- Data routing and signal gating
- Function generation
- Computer memory systems
- Communication systems
- Digital signal processing
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package Type
TSSOP-16
With its robust design, the NXP 74HCT257PW is a reliable choice for designers looking to implement efficient data selection and routing in their digital systems.