EN
  • EN
  • DE

74HCT2G125DP

Part No 74HCT2G125DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin TSSOP / Dual buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132134-74HCT2G125DP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HCT2G125
Introduction Date January 31, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HCT2G125DP CAD Model

Description

The NXP 74HCT2G125DP is a high-performance, dual non-inverting bus buffer/line driver designed to provide efficient and reliable buffering for a wide range of digital applications. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels, and is specifically engineered to operate in the 4.5 V to 5.5 V range, making it suitable for interfacing with 5V logic systems.

Featuring two independent buffer/line drivers with 3-state outputs, the 74HCT2G125DP is capable of driving heavy load conditions while maintaining a high level of signal integrity. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, as they can be placed in a high-impedance state, effectively disconnecting the output from the bus.

This component is housed in a TSSOP8 (thin shrink small outline package) with a body width of 3.0 mm, which is ideal for space-constrained applications that require a reduced footprint without sacrificing performance. The small package size and dual-gate functionality make the 74HCT2G125DP a versatile choice for a variety of digital circuits, including bus interface, control line buffering, and driving heavily capacitive or low-impedance loads.

Key features of the 74HCT2G125DP include:

  • Compatibility with TTL input logic levels
  • Wide operating voltage range of 4.5 V to 5.5 V
  • Low-power consumption
  • Output capability of driving up to 15 LSTTL loads
  • High noise immunity
  • ESD protection exceeding JESD 22

Engineers and designers can rely on the NXP 74HCT2G125DP for its robustness and high performance, ensuring that their digital systems operate reliably and efficiently. Whether used in consumer electronics, automotive, or industrial applications, the 74HCT2G125DP stands out as a smart choice for buffering and driving lines in complex digital environments.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2345 $58.6250
530+ $0.2195 $116.3350
820+ $0.2114 $173.3480
1,180+ $0.1964 $231.7520
1,535+ $0.1883 $289.0405
1,915+ $0.1813 $347.1895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess