EN
  • EN
  • DE

74HCT32N

Part No 74HCT32N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132156-74HCT32N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian 74HCT32N CAD Model

Description

Product Overview: 74HCT32N from NXP Semiconductors

The 74HCT32N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability in a wide range of electronic applications. This integrated circuit is part of the 74HCT family, designed to interface TTL and CMOS logic levels seamlessly. It is characterized by its low power consumption and high noise immunity, making it an ideal choice for implementing logic functions in various digital systems.

Key Features

  • Logic Type: Quad 2-input OR gate, providing the essential OR logic operation with four independent gates in a single package.
  • Supply Voltage: Operates at a standard 5V power supply, compatible with TTL levels, with a typical voltage range from 4.5V to 5.5V.
  • Output Current: Capable of sourcing or sinking up to 25mA of output current, suitable for driving multiple loads in a circuit.
  • Pin Configuration: Comes in a 14-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various PCB designs.
  • High Noise Immunity: Ensures stable operation even in electrically noisy environments, with a noise immunity greater than 50% of VCC.

Applications

The 74HCT32N is versatile and can be used in a multitude of applications, including:

  • Control systems
  • Logic level shifting
  • Function generation
  • Data processing
  • Computer hardware

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT32N is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. It is compliant with JEDEC standards and is RoHS compliant, ensuring environmental safety.

Ordering Information

The 74HCT32N is available for order through NXP's distribution network. For detailed information on pricing, availability, and shipping, please consult the official NXP Semiconductors website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess