EN
  • EN
  • DE

74HCT4053DB,112

Part No 74HCT4053DB,112
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description NEXPERIA 74HCT4053DB - SINGLE-EN / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74HCT4053
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1040431-74HCT4053DB,112
Ultra Librarian 3D Model Ultra Librarian 74HCT4053DB,112 CAD Model

Description

Product Overview: 74HCT4053DB,112

The 74HCT4053DB,112 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels and known for its versatility in a wide range of digital applications.

Key Features

  • Triple 2-channel multiplexer/demultiplexer: The 74HCT4053DB,112 features three independent 2-channel multiplexers/demultiplexers, each with a common select input, which allows for flexible routing of digital signals.
  • Wide operating voltage range: It operates across a wide voltage range from 2.0 V to 6.0 V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • Low power consumption: The device is designed with low power consumption in mind, with a typical quiescent current of only 4 µA, which is ideal for power-sensitive applications.
  • High noise immunity: High noise immunity is inherent in the design of the 74HCT4053DB,112, ensuring stable performance in electrically noisy environments.
  • ESD protection: Electrostatic discharge protection is provided to prevent damage to the device during handling and operation.

Applications

The 74HCT4053DB,112 is suitable for a variety of applications, including:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Communication systems

Package and Quality

This device is offered in a 16-lead small-outline package (SO16), making it compact enough for use in space-constrained designs while still providing ease of integration. NXP's commitment to quality ensures that the 74HCT4053DB,112 meets stringent industry standards for reliability and performance.

Conclusion

With its combination of features such as low power consumption, high noise immunity, and flexible voltage operation, the 74HCT4053DB,112 from NXP Semiconductors is an excellent choice for designers looking to implement efficient and reliable multiplexing/demultiplexing functions in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess