EN
  • EN
  • DE

74HCT4094D

Part No 74HCT4094D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-stage shift-and-store bus register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132239-74HCT4094D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4094D CAD Model

Description

The 74HCT4094D is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to operate in synchronization with the industry-standard 74 series logic family. This integrated circuit is a robust, versatile 8-stage shift-and-store bus register with three-state outputs, making it an ideal component for applications requiring serial-to-parallel data conversion with temporary data storage and serial data output capabilities.

Key Features

  • Compatibility: Compatible with TTL levels, the 74HCT4094D is designed to interface with 5V systems, ensuring seamless integration into legacy and current logic circuit designs.
  • Functionality: Features an 8-bit serial-in, parallel-out shift register that enables the conversion of serial data to parallel output form. This is complemented by a storage register and 3-state outputs, providing a flexible solution for data buffering and storage.
  • Output Capability: Three-state outputs can deliver a high-current drive of +/-7.8mA at 5V, making it suitable for driving light loads or for interfacing with other logic families.
  • Shift Register Clock (CP) and Output Register Clock (STR): Separate clock inputs for the shift and storage register allow for greater control over data manipulation and output timing.
  • Output Enable (OE): The output enable input allows the user to place the eight outputs in either a normal logic state or a high-impedance state, facilitating the connection of multiple devices to a common bus without interference.

Applications

The 74HCT4094D is well-suited for a range of applications that require reliable data transfer and storage. It is commonly used in:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential operations
  • Digital signal processing
  • Interface circuitry
  • Temporary data storage

Technical Specifications

With an operating voltage range of 4.5V to 5.5V and a typical shift frequency of 24MHz, the 74HCT4094D is optimized for high-speed operation while maintaining low power consumption. The device is available in an SO16 package, ensuring a compact footprint for space-constrained applications.

For detailed technical specifications, application notes, and support documentation, please visit the NXP Semiconductors official website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1788 $50.0640
685+ $0.1468 $100.5580
1,055+ $0.1422 $150.0210
1,455+ $0.1376 $200.2080
1,880+ $0.1330 $250.0400
2,520+ $0.1192 $300.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess