EN
  • EN
  • DE

74HCT4852PW-Q100118

Part No 74HCT4852PW-Q100118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74HCT4852
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908259-74HCT4852PW-Q100118
Ultra Librarian 3D Model Ultra Librarian 74HCT4852PW-Q100118 CAD Model

Description

Product Overview: 74HCT4852PW-Q100118

The 74HCT4852PW-Q100118 is a high-performance dual 4-channel analog multiplexer/demultiplexer from NXP Semiconductors, designed to operate in the automotive temperature range. This advanced IC is part of the 74HCT family, which is characterized by its high-speed CMOS technology.

Key Features

  • Wide Operating Voltage: The device can function over a broad range of supply voltages from 4.5V to 5.5V, making it versatile for various automotive applications.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, conserving energy and minimizing heat generation within electronic systems.
  • High Noise Immunity: The 74HCT4852PW-Q100118 boasts a high level of immunity to electrical noise, a crucial feature for reliable performance in the noisy environments typical of automotive applications.
  • Multiple Selection Inputs: It includes two binary control inputs (S0 and S1), which facilitate the selection of one of four available channels to pass a signal from the common input/output to the selected output/input.
  • Standard Pin Configuration: The device comes in a TSSOP16 package, which is a compact form factor suitable for space-constrained applications.
  • Q100 Automotive Grade: The Q100 qualification ensures that the component meets the stringent requirements for automotive applications, including reliability and durability under harsh conditions.

Applications

The versatility and robustness of the 74HCT4852PW-Q100118 make it ideal for a wide range of automotive applications, such as:

  • Signal routing in infotainment systems
  • Audio and video switching
  • Analog data acquisition systems
  • Control systems for powertrain and chassis

In summary, the 74HCT4852PW-Q100118 from NXP is a reliable and flexible solution for automotive electronics designers looking for a multiplexer/demultiplexer with high noise immunity, low power consumption, and the ability to operate across a wide voltage range. Its Q100 automotive qualification further assures its suitability for the demanding requirements of the automotive industry.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess