EN
  • EN
  • DE

74HCT688N

Part No 74HCT688N
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 8B 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 34ns @ 4.5V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Win Source Part Number 053514-74HCT688N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian 74HCT688N CAD Model

Description

Product Overview: 74HCT688N by NXP Semiconductors

The 74HCT688N is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the 74HCT family, which operates at the same speed as the original 74 series but with the added advantage of CMOS technology. The 74HCT688N is specifically an 8-bit magnitude comparator that provides a multitude of features and benefits for a wide range of digital applications.

Key Features

  • Logic Type: 8-bit magnitude comparator
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package Type: Plastic Dual In-Line Package (DIP)
  • Pin Count: 20 pins for easy integration into various circuits

Functionality

The 74HCT688N compares two 8-bit words and delivers an output that indicates the equality or inequality of the two. It features eight input pins for each word (P0 to P7 for one word and Q0 to Q7 for the other), and an output pin that signals whether the words are equal. When the compared words match, the output is low, and when there is any difference, the output is high. This functionality is essential for systems that require data comparison, such as memory address decoding and data multiplexing.

Applications

Due to its precision and reliability, the 74HCT688N is suitable for various digital applications, including:

  • Data processing systems
  • Control systems
  • Computer systems
  • Instrumentation and measurement systems
  • Communication devices

Quality and Reliability

NXP Semiconductors ensures that each 74HCT688N IC is produced to the highest quality standards, with rigorous testing and quality control measures in place. This commitment to quality means that designers and engineers can integrate the 74HCT688N into their projects with confidence, knowing that it will perform reliably over a wide range of conditions.

With its combination of advanced technology, ease of use, and robustness, the 74HCT688N from NXP Semiconductors is an excellent choice for any application requiring precise data comparison and decision-making capabilities.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7291 $51.8730
75+ $1.4188 $106.4100
110+ $1.3745 $151.1950
155+ $1.3301 $206.1655
195+ $1.2858 $250.7310
265+ $1.1528 $305.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess