EN
  • EN
  • DE

74HCT74DB

Part No 74HCT74DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual D-type flip-flop with set and reset; positive-edge trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132292-74HCT74DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT74DB CAD Model

Description

Product Overview: 74HCT74DB by NXP Semiconductors

The 74HCT74DB from NXP Semiconductors is a high-speed Si-gate CMOS device that belongs to a high-speed integrated circuit family. This dual D-type flip-flop with set and reset functionality is designed to operate at a supply voltage range of 4.5 V to 5.5 V, making it compatible with TTL levels.

This device features two independent D-type flip-flops with individual data inputs (D), clock inputs (CP), set inputs (SD), and reset inputs (RD). Each flip-flop has its own Q and Q-bar outputs, allowing for versatile applications in edge-triggered circuits. The flip-flops are positive-edge triggered, meaning that the logic state at the D input is transferred to the Q output during the rising edge of the clock pulse, providing synchronous state changes.

The set and reset inputs are asynchronous, allowing immediate setting or resetting of the flip-flop independent of the clock signal. When set or reset is asserted, the flip-flop will take the corresponding state irrespective of the other inputs. This feature is particularly useful for initialization or emergency shutdown procedures in digital systems.

The 74HCT74DB is characterized by its low power consumption and high noise immunity, which are typical of CMOS devices, while maintaining the ability to interface with TTL logic. It is commonly used in counters, control circuits, and toggle applications where reliable and fast state changes are critical.

Packaged in a standard 14-pin SO package, the 74HCT74DB is suitable for a wide range of applications in the commercial, industrial, and automotive sectors. Its robust design ensures reliable performance in even the most demanding environments.

For detailed information regarding the electrical characteristics and pin configurations, refer to the manufacturer's datasheet. The 74HCT74DB by NXP Semiconductors is an essential component for designers looking for a dependable flip-flop that delivers consistent performance and integrates seamlessly with TTL systems.

Key Features:

  • Dual D-type flip-flop configuration
  • Positive-edge trigger operation
  • Asynchronous set and reset inputs
  • Wide supply voltage range (4.5 V to 5.5 V)
  • TTL level compatibility
  • Low power consumption
  • High noise immunity
  • Standard 14-pin SO package

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess