EN
  • EN
  • DE

74HL33373D

Part No 74HL33373D
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Hl Series 8-BIT Driver True Output PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024085-74HL33373D
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HL33373D CAD Model

Description

The 74HL33373D, part of the high-performance interface logic family by NXP Semiconductors, is a quintessential component designed to meet the rigorous demands of modern digital systems. This integrated circuit is a transparent latch with a 32-bit capacity, offering a D-type flip-flop functionality that ensures data integrity by holding the information until it is required for further processing.

Key Features

  • High-Speed Operation: Engineered to operate at high speeds, the 74HL33373D is suitable for systems that require rapid data handling and processing.
  • Wide Voltage Range: This device can operate over a broad voltage range, making it versatile for various applications and compatible with other components in a system.
  • Transparent Latch: The transparent latch feature allows data to pass through as long as the latch enable (LE) input is held high, providing flexibility in data management.
  • Output Control: The 74HL33373D comes with an output control function, which includes an output enable (OE) input that allows the user to place the outputs in either a high-impedance state or an active state, facilitating bus-oriented applications.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, thereby reducing the overall power requirements of the system it is incorporated into.

Applications

The versatile nature of the 74HL33373D lends itself to a multitude of applications across various fields. It is particularly useful in systems that require temporary storage of data or buffering, such as:

  • Computers and computer peripherals
  • Data communication systems
  • Digital signal processors (DSPs)
  • Industrial control systems
  • Instrumentation and test equipment

Technical Specifications

Parameter Value
Logic Type Transparent D Latch
Number of Bits per Element 32
Output Type Tri-State
Voltage - Supply Versatile Range
Operating Temperature Standard Industrial Ranges

The 74HL33373D by NXP stands out as a reliable and efficient choice for designers who require a high-quality, high-performance transparent latch in their digital systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess