EN
  • EN
  • DE

74LV138N,112

Part No 74LV138N,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 3-8 LINE DECODER/DEMUX 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LV
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765588-74LV138N,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV138N,112 CAD Model

Description

Product Overview: 74LV138N,112 by NXP Semiconductors

The 74LV138N,112 is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer integrated circuit designed and manufactured by NXP Semiconductors. This IC is part of NXP's 74LV family, which is well-known for its low-power consumption and high-speed operation. The 74LV138N,112 is specifically engineered to operate at a 3.3V power supply, making it ideal for use in battery-operated devices and other applications where power efficiency is crucial.

Key Features

  • Logic Type: 3-to-8 line decoder/demultiplexer
  • Operating Voltage: 2.0V to 5.5V, optimized for 3.3V
  • Output Current: High-level output current of -4 mA, low-level output current of 4 mA
  • Package: DIP-16 (Dual In-line Package with 16 pins)
  • Temperature Range: -40°C to +125°C operating temperature range
  • Propagation Delay: Fast propagation delay time

The 74LV138N,112 offers multiple input and output configurations, featuring three binary select inputs (A, B, and C) and an enable input, which ensures that the device is active only when required, further reducing power consumption. When enabled, the chip decodes the inputs to one of the eight active-low outputs, allowing for efficient data routing and control in a wide range of applications.

Applications

With its versatile decoding capability and low-power operation, the 74LV138N,112 is suitable for various applications, including:

  • Memory address decoding
  • Data multiplexing
  • Control signal generation
  • Microprocessor interface
  • Computer peripheral management
  • Instrumentation and telecommunication systems

Additionally, the 74LV138N,112's robust design enables it to tolerate higher currents and operate reliably in industrial environments, making it a preferred choice for designers looking for a dependable and efficient decoding solution.

Whether you're developing consumer electronics, automotive systems, or complex computing devices, the 74LV138N,112 from NXP Semiconductors offers a blend of performance, power efficiency, and versatility that can meet the needs of your sophisticated digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess