EN
  • EN
  • DE

74LV273D,118

Part No 74LV273D,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 100MHz
Max Propagation Delay @ V, Max CL 16ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent 160μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 128669-74LV273D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV273D,118 CAD Model

Description

Product Overview: 74LV273D,118

The 74LV273D,118 is a high-performance, octal D-type flip-flop with a clear feature from NXP Semiconductors. Designed for use in applications requiring a high-speed, low-power octal storage element, this integrated circuit is part of the 74LV family, which operates on a low-voltage power supply. It is particularly suitable for use in systems that prioritize power efficiency without compromising on speed and reliability.

Each flip-flop in the 74LV273D,118 has a direct clear input and an edge-triggered D-type input. The device captures the state of the D inputs on the rising edge of the clock pulse (CLK), and the information is stored until the clear input (CLR) is activated. When CLR is taken low, all eight flip-flops are simultaneously cleared to the low state, regardless of the clock input or the state of the D inputs.

This product comes in a standard SOIC-20 package, making it compatible with surface-mount technology (SMT) for printed circuit boards (PCBs). The 74LV273D,118 operates over a wide voltage range from 2.0V to 5.5V, which allows it to interface with both TTL and CMOS logic levels. This versatility makes it an ideal choice for interfacing with microcontrollers and other digital logic devices in a variety of electronic systems.

Key features of the 74LV273D,118 include:

  • Low-voltage operation: 2.0V to 5.5V
  • High-speed performance: t<sub>PD = 8.5 ns (max) at V<sub>CC = 5V
  • Octal D-type flip-flops with clear
  • Edge-triggered clock input
  • Low power dissipation: I<sub>CC = 4 μA (max) at T<sub>a = 25°C
  • Complies with JEDEC standard JESD8-7A
  • ESD protection: HBM JESD22-A114F exceeds 2000 V
  • Multiple package options including SOIC-20

The 74LV273D,118 is ideal for a broad range of applications, including:

  • System controllers
  • Microprocessor support
  • Communication systems
  • Data storage and retrieval
  • Instrumentation and test equipment

With its robust design and compatibility with various logic levels, the 74LV273D,118 is a reliable and flexible component for any designer looking to implement octal flip-flop functionality in their digital system.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess