EN
  • EN
  • DE

74LVC109DB,112

Part No 74LVC109DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG DUAL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LVC
Packaging Tube
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 330MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Win Source Part Number 765630-74LVC109DB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC109DB,112 CAD Model

Description

Product Overview: 74LVC109DB,112

The 74LVC109DB,112 is a high-performance, low-voltage CMOS dual JK flip-flop with set and reset capabilities, manufactured by NXP Semiconductors. This integrated circuit is designed for use in a wide range of applications, from consumer electronics to industrial control systems, where efficient edge-triggered memory storage is required.

Key Features

  • Logic Type: Dual JK flip-flop with set and reset
  • Operating Voltage: 1.65V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
  • High-Speed Operation: Capable of operating at frequencies up to 100 MHz (at 5V), making it suitable for high-speed data processing tasks.
  • Low Power Consumption: The LVC family is known for its low power dissipation, making the 74LVC109DB,112 ideal for battery-operated devices.
  • 5V Tolerant Inputs: Inputs can tolerate 5V even when the device is operating at a lower voltage, providing interface flexibility.
  • Output Drive Capability: Can drive up to 50 mA at the output, allowing for direct driving of LEDs or other light loads.
  • Latch-Up Performance: JESD78 Class II exceeds 500 mA, providing robustness against latch-up phenomena.

Applications

The 74LVC109DB,112's versatile nature makes it suitable for a broad range of applications, including:

  • Counters and dividers
  • Control systems
  • Pulse shaping
  • Memory registers
  • Toggle functions

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC109DB,112 is produced under strict quality control measures, ensuring reliable performance and longevity in the field. It is available in a TSSOP16 package, providing a compact footprint for space-constrained applications.

Environmental Compliance

The 74LVC109DB,112 is compliant with RoHS and Green Product requirements, reflecting NXP's dedication to environmental sustainability. By choosing this product, customers can be confident in its compliance with global environmental standards.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3592 $59.2680
395+ $0.2945 $116.3275
610+ $0.2853 $174.0330
840+ $0.2760 $231.8400
1,085+ $0.2668 $289.4780
1,450+ $0.2391 $346.6950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
In Stock: 5,580 pieces Factory Stock: 5,580 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess