EN
  • EN
  • DE

74LVC157ABQ,115

Part No 74LVC157ABQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-INPUT MUX 16-DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 101317-74LVC157ABQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC157ABQ,115 CAD Model

Description

Product Overview: 74LVC157ABQ,115

The 74LVC157ABQ,115 is a high-performance, low-voltage quad 2-input multiplexer produced by NXP Semiconductors. This advanced integrated circuit (IC) is designed to facilitate the selection of one out of two input signals for each output, making it a versatile component in a wide range of digital applications. The device is especially suitable for use in function generators, digital signal processing, and computer systems where high-speed multiplexing is required.

Key Features

  • Low Voltage Operation: The 74LVC157ABQ,115 operates at a nominal voltage of 3.3V, which makes it compatible with low-voltage logic systems, while also being tolerant to 5V inputs.
  • High-Speed Performance: With its capability to switch at high speeds, this multiplexer is ideal for high-frequency signal processing and other applications requiring fast data throughput.
  • Low Power Consumption: The IC features a low power consumption profile, which is critical for battery-operated devices and energy-efficient designs.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
  • Logic Level Translation: The device can translate logic levels, allowing it to interface between different voltage domains within a system.

Technical Specifications

  • Logic Type: Quad 2-Input Multiplexer
  • Package: DHVQFN16, a compact leadless package that saves space on PCBs.
  • Logic Family: LVC, known for low-voltage operation and compatibility with mixed-voltage systems.
  • Output Capability: Standard outputs that can drive up to 24mA, providing good signal integrity.
  • Supply Voltage Range: 1.2V to 3.6V, accommodating various design requirements.
  • Propagation Delay: Fast propagation delay times ensure minimal signal latency.

Applications

The 74LVC157ABQ,115 is designed for multiplexing digital signals in a variety of applications, including:

  • Data routing in communication systems
  • Signal gating in mixed-signal environments
  • Function selection in programmable logic controllers (PLCs)
  • Address selection in memory units
  • Input/output port expansion

With its combination of low-power operation, high-speed switching, and versatile functionality, the 74LVC157ABQ,115 from NXP Semiconductors is an excellent choice for designers looking to optimize their digital systems for both performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess