EN
  • EN
  • DE

TDA7073AT/N4,118

Part No TDA7073AT/N4,118
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DUAL BTL PAR 16SO / Driver 0.6A 4-OUT 16-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Output Current per Channel 600mA
Operating Supply Voltage 3 V ~ 18 V
Voltage - Load 3 V ~ 18 V
Features Slew Rate Controlled
Fault Protection ESD, Over Temperature, Short Circuit
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 796554-TDA7073AT/N4,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7073A
Introduction Date July 01, 1994
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7073AT/N4,118 CAD Model

Description

NXP TDA7073AT/N4,118 Dual Power Driver

The TDA7073AT/N4,118 is a robust, dual power driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-quality component is specifically engineered to deliver efficient and reliable performance in a wide range of automotive and industrial applications. The TDA7073AT/N4,118 is particularly well-suited for driving DC motors, stepper motors, and other inductive loads that require a high level of precision and power control.

Key Features

  • Output Current: The IC is capable of providing an output current up to 0.5 A per channel, making it suitable for driving small to medium-sized motors.
  • Operating Voltage: It operates within a supply voltage range of 4.5 V to 18 V, offering flexibility for various power supply configurations.
  • Dual Bridge Configuration: The TDA7073AT/N4,118 features a dual full-bridge configuration, allowing for independent control of two DC motors or one stepper motor.
  • Protection Features: It includes thermal protection, short-circuit protection, and under-voltage shutdown, ensuring the longevity and safety of the device and the system it controls.
  • Low Standby Current: The IC's low standby current helps in minimizing power consumption when the device is not actively driving a load.

Applications

The versatility of the TDA7073AT/N4,118 makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems such as power mirrors, headlight positioners, and HVAC actuators
  • Industrial automation systems requiring motor control
  • Consumer electronics where precise motor operation is needed
  • Robotics and hobbyist projects that involve DC motor management

Package and Quality

The TDA7073AT/N4,118 comes in a SO16 package, which is a small-outline integrated circuit with 16 leads. This compact form factor makes it easy to integrate into space-constrained designs. As with all NXP products, this dual power driver is manufactured to high standards, ensuring both reliability and performance for critical applications.

Whether you're designing automotive electronics, building an industrial control system, or creating an innovative consumer product, the NXP TDA7073AT/N4,118 provides the functionality and dependability needed to drive your motors with confidence.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6953 $59.1005
205+ $0.5706 $116.9730
315+ $0.5521 $173.9115
435+ $0.5348 $232.6380
560+ $0.5163 $289.1280
750+ $0.4632 $347.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,915 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess