EN
  • EN
  • DE

74LVC162244ADGG

Part No 74LVC162244ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit buffer/line driver; with 30ohm series termination resistors, 5V input/output tolerant 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132713-74LVC162244ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Clock & Timing, Communications & Networking, Test & Measurement, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74LVC162244ADGG CAD Model

Description

Product Overview: 74LVC162244ADGG by NXP Semiconductors

The 74LVC162244ADGG is a high-performance, low-voltage 16-bit buffer/line driver with 5-volt tolerant inputs/outputs and 3-state outputs from NXP Semiconductors. This integrated circuit (IC) is designed to provide a versatile interface between a 3.3V bus and 5V bus in a digital system, where signal integrity and speed are essential.

Key Features

  • High-Speed Operation: The device operates at a voltage range of 1.2V to 3.6V, which allows for fast signal propagation and reduced power consumption, making it ideal for high-speed data transfer applications.
  • 5V Tolerant I/O: Inputs and outputs are 5V tolerant, ensuring compatibility with mixed-voltage systems and enabling the device to interface with 5V logic levels without sustaining damage.
  • Low Power Dissipation: It features a low static power consumption, with a typical I<sub>CC of only 40 μA, significantly reducing the overall power requirements of the system.
  • Bus-Hold Function: This IC incorporates a bus-hold feature which retains the last active state of the input without the need for external pull-up or pull-down resistors, simplifying PCB design and improving signal integrity.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or data lines where multiple devices can share the same connection without interference.
  • ESD Protection: The 74LVC162244ADGG includes robust electrostatic discharge (ESD) protection circuits to safeguard the device from static damage during handling and operation.

Applications

The versatility and performance characteristics of the 74LVC162244ADGG make it suitable for a broad range of applications, including:

  • Bus interface or signal buffering in servers, personal computers, and workstations.
  • Communication infrastructure where signal integrity and isolation are crucial.
  • Industrial control systems requiring robust level translation and buffering.
  • Consumer electronics that interface with both 3.3V and 5V logic levels.

Package Information

The device is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, designated by the 'DGG' suffix in the part number. This package is optimized for reduced space and weight in printed circuit board (PCB) layouts, and it is suitable for automated surface-mount assembly processes.

With its combination of high-speed performance, low-power operation, and 5V tolerant I/O, the 74LVC162244ADGG from NXP Semiconductors is an excellent choice for designers looking to create reliable, high-performance digital systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,845 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess