EN
  • EN
  • DE

74LVC169D

Part No 74LVC169D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit up/down binary counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132745-74LVC169D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC169D CAD Model

Description

Product Overview: 74LVC169D from NXP

The 74LVC169D is a high-performance, low-voltage, CMOS device manufactured by NXP Semiconductors. It is a 4-bit binary synchronous counter that is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high speed operation. The 74LVC169D is designed for use in applications requiring counting and timing functionality, making it an ideal choice for a wide range of industrial, commercial, and consumer products.

Key Features

  • Wide Operating Voltage: The device operates on a supply voltage range of 2.0V to 3.6V, which allows for use in low-voltage applications and compatibility with TTL levels.
  • High-Speed Performance: This counter can operate at frequencies up to 180 MHz at 3.3V, providing high-speed counting capabilities suitable for fast systems.
  • Low Power Consumption: The LVC technology ensures low power dissipation, which is crucial for battery-operated and power-sensitive designs.
  • Synchronous Counting: The 74LVC169D performs synchronous counting, which ensures precise timing and control in digital circuits.
  • Multiple Counting Modes: It features up/down counting modes, enabling versatile counting operations for various applications.
  • Output Capability: The device can drive 50 Ohm transmission lines at 3.3V, which allows direct driving of the bus lines in bus-organized systems.

Applications

The 74LVC169D is suitable for a variety of applications, including:

  • Industrial control systems
  • High-speed data processing
  • Automated test equipment
  • Robotics
  • Consumer electronics

Package Information

The device is offered in a SOIC-16 (Small Outline Integrated Circuit) package, which is surface-mountable and suitable for compact PCB designs. The package is designed for optimal thermal performance and space-saving on the circuit board.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC169D is produced under strict quality control standards, ensuring reliability and performance consistency for the end-user.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess