EN
  • EN
  • DE

74LVC1G125GV

Part No 74LVC1G125GV
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP / Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132778-74LVC1G125GV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC1G125
Introduction Date November 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125GV CAD Model

Description

Product Overview: 74LVC1G125GV Single Bus Buffer/Gate with 3-State Output

The 74LVC1G125GV from NXP Semiconductors is a high-performance, single-bit buffer/gate with a 3-state output, which belongs to the 74LVC family of low-voltage CMOS devices. Designed to operate from 1.65V to 5.5V, this makes the 74LVC1G125GV suitable for interfacing with 5V systems in a mixed 3.3V/5V supply environment. This versatility in voltage compatibility ensures that the device can be used in a wide range of applications, from legacy systems to modern low-power devices.

The device features a high-impedance output state controlled by the output enable (OE) input, which makes it ideal for multiplexing and bus management in complex digital systems. When the OE input is low, the device passes the input (A) to the output (Y). When OE is high, the output is in a high-impedance state, effectively disconnecting the output from the bus or circuit.

Key features of the 74LVC1G125GV include:

  • 5V tolerant inputs/outputs for interfacing with 5V logic
  • Low static power consumption (ICC) and power-down protection on inputs
  • Input levels compatible with TTL and CMOS technologies
  • High-speed performance with a propagation delay (tpd) of typically 3.7ns at 3.3V
  • ESD protection exceeds JESD 22, ensuring robustness for handling and assembly
  • Latch-up performance exceeds 250mA per JESD 78, Class II

The 74LVC1G125GV is available in a small-outline package, specifically the SOT753 version, which is suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable electronics, where size and power consumption are critical considerations.

Applications for the 74LVC1G125GV range from general-purpose logic buffering to more specific uses such as signal gating, output port configuration for FPGAs, and as a temporary data storage element in digital circuits. Its high-speed and low-power characteristics also make it suitable for battery-operated devices, telecommunications, and computing hardware.

Overall, the NXP 74LVC1G125GV provides designers with a reliable and flexible solution for buffering and interfacing needs in a variety of digital systems, ensuring signal integrity and efficient power usage.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
1,830+ $0.0547 $100.1010
2,845+ $0.0528 $150.2160
4,075+ $0.0491 $200.0825
5,290+ $0.0473 $250.2170
6,610+ $0.0454 $300.0940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess