EN
  • EN
  • DE

74LVC1G34GF

Part No 74LVC1G34GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132818-74LVC1G34GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G34GF CAD Model

Description

Product Overview: 74LVC1G34GF by NXP Semiconductors

The 74LVC1G34GF is a high-performance, single-buffer gate integrated circuit from NXP Semiconductors, designed to meet the requirements of a broad range of applications. This device is part of the 74LVC family, which is known for its low-voltage operation and low-power consumption. The 74LVC1G34GF is particularly suited for use in mobile phones, gaming consoles, and other portable electronics where energy efficiency and space constraints are critical considerations.

Constructed with advanced silicon gate CMOS technology, the 74LVC1G34GF ensures a robust operation with a supply voltage ranging from 1.65V to 5.5V. This wide range allows for compatibility with both 3.3V and 5V systems, providing designers with the flexibility to integrate the device into various circuit environments. The buffer is capable of translating low voltage (1.8V) inputs to higher voltage (5V) outputs, making it an ideal choice for interfacing between different logic levels.

The 74LVC1G34GF boasts a high noise immunity characteristic of the LVC family, coupled with the ability to drive 50 Ω transmission lines. It is characterized for operation from -40°C to +125°C, providing reliable performance across a wide temperature range, which is essential for industrial and automotive applications that require robustness under harsh conditions.

Featuring a 5-pin SOT353 (SC-70) package, the 74LVC1G34GF is designed for minimal footprint on printed circuit boards (PCBs). Its compact form factor makes it a perfect choice for space-constrained applications. The device also supports the use of Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times. This feature can be particularly useful in environments where input signals may be noisy or subject to disturbances.

As with all NXP products, the 74LVC1G34GF is designed with a focus on quality and reliability. It is compliant with JEDEC standards and is RoHS compatible, ensuring adherence to environmental regulations. With its combination of low power, small size, and high performance, the 74LVC1G34GF is an excellent choice for designers looking to optimize their digital logic operations.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
RF Micro Devices
Lowest to $2.8390

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7972 $62.9020
80+ $1.4749 $117.9920
125+ $1.4287 $178.5875
170+ $1.3825 $235.0250
220+ $1.3363 $293.9860
290+ $1.1989 $347.6810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess