EN
  • EN
  • DE
  • IT

74LVC1G79GV

Part No 74LVC1G79GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single D-type flip-flop; positive-edge trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132844-74LVC1G79GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G79GV CAD Model

Description

Product Overview: 74LVC1G79GV from NXP Semiconductors

The 74LVC1G79GV is a high-performance, single positive-edge triggered D-type flip-flop with asynchronous clear from the renowned semiconductor manufacturer, NXP Semiconductors. This compact and efficient device is designed for use in a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Advanced Technology: This flip-flop is fabricated using an advanced low voltage CMOS technology, offering a perfect balance between power consumption and speed, making it an ideal choice for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The 74LVC1G79GV operates over a wide voltage range of 1.65V to 5.5V, which allows for compatibility with a variety of logic levels and provides designers with the flexibility to integrate it into both 3.3V and 5V systems.
  • High-Speed Performance: It boasts high-speed performance with a typical propagation delay (t<sub>pd) of only 3.7ns at a 3.3V supply voltage, ensuring swift and reliable data transfer in fast-paced applications.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, which means they can handle 5V logic levels even when the device is powered by a 3.3V supply, thus simplifying the interface with higher voltage logic levels without the need for additional level shifters.
  • Low Power Dissipation: With a low power dissipation and a typical I<sub>CC of only 10µA in the standby state, the 74LVC1G79GV is optimized for power-efficient designs.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring it can withstand ESD strikes without sustaining damage, thus enhancing its reliability and longevity in harsh environments.

Package and Applications

The 74LVC1G79GV is offered in a small, surface-mount, leadless package, specifically a 5-pin SOT753 (SC-74A) package, which is suitable for space-constrained applications. Its compact footprint and low profile make it an excellent choice for portable and miniature devices.

Due to its versatility and performance, this flip-flop is ideal for a multitude of applications, including but not limited to:

  • Memory registers
  • Data storage
  • Power management systems
  • Logic synthesis
  • Signal processing

With its combination of low power consumption, high-speed operation, and wide voltage compatibility, the 74LVC1G79GV from NXP Semiconductors is a reliable and efficient solution for designers looking to optimize their digital logic operations.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1152 $50.1120
1,060+ $0.0946 $100.2760
1,640+ $0.0916 $150.2240
2,255+ $0.0887 $200.0185
2,920+ $0.0857 $250.2440
3,910+ $0.0768 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess