Product Overview: 74LVC1GU04GM from NXP
The 74LVC1GU04GM is a single inverter gate product from NXP Semiconductors, designed to operate with a power supply range of 1.65V to 5.5V. This versatile component is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is optimized for use in high-speed signaling applications and is particularly suitable for battery-powered devices due to its low power consumption.
Key Features
- Power Supply Range: The device can operate on a wide voltage range from 1.65V to 5.5V, making it suitable for various applications and logic level integrations.
- High-Speed Performance: With a propagation delay typically less than 3.7 ns when powered by a 3.3V supply, this inverter gate ensures high-speed operation, critical for modern digital circuits.
- Low Power Consumption: Its low quiescent current and the ability to operate on low voltages make it an energy-efficient choice for battery-operated devices.
- TTL Compatibility: The input levels are compatible with TTL levels, allowing for easy interfacing with older logic families.
- ESD Protection: The 74LVC1GU04GM comes with input and output protection against electrostatic discharge, ensuring robustness and longevity in harsh environments.
- Multiple Package Options: Available in a very small, leadless 6-pin XSON6 package, it provides a compact solution for space-constrained applications.
Applications
The 74LVC1GU04GM inverter gate is ideal for a broad range of applications, including:
- Logic level shifting and translation
- Oscillator circuits
- Signal processing
- Waveform generation
- Portable and battery-powered electronics
- Embedded systems
Technical Specifications
Attribute
Value
Supply Voltage
1.65V to 5.5V
Propagation Delay
<3.7 ns @ 3.3V
Mounting Type
Surface Mount
Package Type
XSON6
Operating Temperature
-40°C to +125°C
ESD Protection
Yes
With its compact design, low power consumption, and high-speed capabilities, the 74LVC1GU04GM from NXP is a highly reliable and efficient choice for designers looking to incorporate a single inverter gate into their digital electronic systems.