EN
  • EN
  • DE

74LVC2G126GM

Part No 74LVC2G126GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132927-74LVC2G126GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G126GM CAD Model

Description

Product Overview: 74LVC2G126GM from NXP

The 74LVC2G126GM is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed to ensure that it can provide the necessary drive capability for various applications while maintaining low power consumption. Manufactured by NXP, a leader in the semiconductor industry, this product is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Low Voltage Operation: The 74LVC2G126GM operates at a supply voltage range of 1.65V to 5.5V, making it suitable for low-power and battery-operated applications.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, this device is optimized for high-speed signal processing.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or other signal lines, enabling the device to either drive the line or to be in a high-impedance state where it does not affect the bus.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at lower supply voltages, providing interface flexibility with legacy systems.
  • ESD Protection: The product includes robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The 74LVC2G126GM is ideal for a wide range of applications, including but not limited to:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission and reception in communication systems
  • Level shifting for mixed-voltage systems

Package and Quality

This device is offered in a compact DHVQFN14 package, which is designed for space-constrained applications. The small form factor does not compromise on the quality and reliability that NXP is known for. The product meets or exceeds the stringent industry standards for performance and robustness, ensuring that it can be used with confidence in both commercial and industrial environments.

Conclusion

The 74LVC2G126GM from NXP represents a blend of performance, power efficiency, and versatility, making it an excellent choice for designers looking to optimize their high-speed digital interfacing or bus management tasks. With its robust feature set and adherence to industry standards, this product is set to be a reliable component in any electronic system.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3574 $58.8592
20+ $6.0372 $120.7440
30+ $5.8478 $175.4340
41+ $5.6595 $232.0395
53+ $5.4712 $289.9736
71+ $4.9053 $348.2763
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess