Product Overview: 74LVC2G32GT from NXP
The 74LVC2G32GT is a high-performance, dual-input OR gate integrated circuit from NXP Semiconductors. This compact and efficient logic gate is part of NXP's LVC (Low Voltage CMOS) family, designed to operate at low voltages with minimal power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Key Features
- Logic Type: Dual 2-input OR Gate
- Supply Voltage Range: 1.65V to 5.5V, supporting mixed-voltage operation and compatibility with a wide range of logic levels.
- High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC2G32GT is suitable for high-speed logic operations.
- Low Power Dissipation: Its low power consumption is a hallmark of the LVC family, making it well-suited for power-critical designs.
- Output Drive Capability: Capable of driving up to 50mA, allowing for direct drive of LEDs or other low-power devices.
- Input Hysteresis: Provides noise immunity and smooth transition.
- ESD Protection: Features robust electrostatic discharge protection to enhance the durability of the device.
- Package: Available in a small 8-pin TSSOP package (GT suffix), optimizing board space without compromising performance.
Applications
The 74LVC2G32GT is versatile and can be used in a variety of digital circuits. Its primary function is to perform the logical OR operation, making it suitable for applications such as:
- Computing systems where logic operations are fundamental
- Signal gating in communication devices
- Control logic in embedded systems
- Function generation in test and measurement equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the 74LVC2G32GT is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability norms. With its robust design and proven technology, the 74LVC2G32GT is a reliable component for any digital logic application.
Whether you're designing consumer electronics, automotive systems, or industrial controls, the 74LVC2G32GT provides the performance, efficiency, and reliability you need to ensure your product's success.