The NXP 74LVC4066D is a high-performance, low-voltage CMOS device belonging to a family of quadruple bilateral switches. Designed for application in a broad range of signaling environments, the 74LVC4066D offers a versatile switching functionality suitable for multiplexing and demultiplexing digital or analog signals.
Key Features
- Wide Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it compatible with TTL, CMOS, and LVCMOS levels, thus ensuring flexibility across different logic standards.
- High Speed: With propagation delays typically under 5 ns, the 74LVC4066D ensures swift signal switching, which is crucial for high-speed data processing and communication applications.
- Low Power Consumption: The device features a reduced power consumption, with a low quiescent current, even at higher operating voltages, which makes it ideal for battery-operated and power-sensitive applications.
- 4 Independent Switches: It contains four independent switches that provide bilateral signal transmission with low ON-state resistance.
- 5V Tolerant Inputs: Input levels are 5V tolerant, allowing direct interfacing with TTL levels in mixed-voltage systems.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to prevent damage from static electricity and surges.
Applications
The 74LVC4066D is suitable for a variety of applications, including but not limited to:
- Analog and digital multiplexing/demultiplexing
- Signal gating
- Communication systems
- Data acquisition systems
- Audio and video switching
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
1.65V to 5.5V
ON Resistance (R<sub>ON)
Typically 5 Ω at 4.5V
Operating Temperature
-40°C to +125°C
Package
SO14 (Plastic Small Outline)
ESD Protection
HBM JESD22-A114F exceeds 2000V
The NXP 74LVC4066D is a reliable and flexible solution for designers looking to incorporate efficient switching capabilities into their electronic systems, with the added confidence of a product from a leading semiconductor manufacturer.