EN
  • EN
  • DE
  • IT

74LVCH162374ADL

Part No 74LVCH162374ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit edge triggered D-type flip-flop with 30 ohmseries termination resistors; 5 V input/output tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133050-74LVCH162374ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCH162374ADL CAD Model

Description

Product Overview: 74LVCH162374ADL

The 74LVCH162374ADL is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with bus hold from NXP Semiconductors. This integrated circuit is designed to provide storage and data transfer in synchronization with a clock signal for a wide range of digital applications. Its robust design is optimized for 3.3V power supply systems, making it suitable for interfacing with 5V systems due to its 5V tolerant inputs and outputs.

Key Features

  • High-Speed Performance: The 74LVCH162374ADL operates at a frequency of up to 160 MHz, providing efficient data transfer for high-speed digital systems.
  • Low-Voltage Operation: Designed for a 3.3V power supply, it offers low power consumption while maintaining compatibility with 5V input signals.
  • 16-Bit Bus Interface: The device features a 16-bit wide data path, allowing for efficient data handling and bus management.
  • Edge-Triggered D-Type Flip-Flops: The flip-flops capture data on the rising edge of the clock signal, ensuring precise timing and synchronization.
  • Bus Hold Feature: Integrated bus hold circuitry on all data inputs eliminates the need for external pull-up or pull-down resistors and helps to maintain last known states during power down.
  • Output Enable (OE) Control: The OE input controls the output stages, providing a high-impedance state when OE is high and allowing for easy connection to shared data buses.
  • Latch-Up Performance: The device exceeds 100 mA in accordance with the JESD 78 Class II level A standard, ensuring robustness and reliability in operation.
  • ESD Protection: The 74LVCH162374ADL includes protection against electrostatic discharge (ESD), which exceeds JESD 22, ensuring the integrity of the device in a typical working environment.

Applications

The 74LVCH162374ADL is ideal for use in a variety of digital applications that require high-speed data storage and transfer. It is commonly used in:

  • Communication systems
  • Computers and computer peripherals
  • Data storage devices
  • Industrial control systems
  • Consumer electronics

With its advanced features and specifications, the 74LVCH162374ADL from NXP Semiconductors is a reliable and efficient solution for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6230 $60.9840
19+ $6.2543 $118.8317
29+ $6.0591 $175.7139
40+ $5.8639 $234.5560
51+ $5.6687 $289.1037
69+ $5.0820 $350.6580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess