EN
  • EN
  • DE

74LVCV2G66DP

Part No 74LVCV2G66DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Analog Switch Dual SPST 8-Pin TSSOP / Overvoltage tolerant bilateral switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133081-74LVCV2G66DP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 74LVCV2G66DP CAD Model

Description

Introducing the 74LVCV2G66DP Dual Bilateral Analog Switch by NXP

The 74LVCV2G66DP is a high-performance, dual bilateral analog switch integrated circuit (IC) produced by NXP Semiconductors, a leader in the electronics industry. This versatile component is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications, including those that require low-voltage operation.

Key Features

  • Wide Operating Voltage: The switch operates across a voltage range of 1.65 V to 5.5 V, providing flexibility for use in various circuit designs.
  • Low ON Resistance: With a low ON resistance, the 74LVCV2G66DP ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • High-Speed Switching: Fast switching capabilities make this IC an excellent choice for applications requiring quick signal routing.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • 5 V Tolerant Inputs: Input levels are 5 V tolerant, allowing the switch to be used in mixed-voltage environments without the need for level shifting.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it against damage from static electricity.

Applications

The 74LVCV2G66DP is a highly adaptable component that can be used in a variety of electronic systems. Some potential applications include:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems

Encased in a small and reliable TSSOP8 package, the 74LVCV2G66DP is not only space-efficient but also offers excellent performance in a compact form factor. Its dual switch configuration allows for the independent control of two separate signals, providing designers with greater flexibility in their circuit layouts.

Whether you're designing consumer electronics, communication infrastructure, or complex industrial systems, the 74LVCV2G66DP from NXP Semiconductors is an exceptional choice for reliable and efficient analog signal switching.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7363 $51.5410
170+ $0.6042 $102.7140
260+ $0.5853 $152.1780
355+ $0.5664 $201.0720
460+ $0.5476 $251.8960
615+ $0.4909 $301.9035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,841 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess